RL73X1HR13FTDF -- RL73X 1H R13 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rl73X 1H R13 1% 1K Rl Cgs - Te Connectivity
RL73X1HR13FTDF
Description
RL73X 1H R13 1% 1K RL
Description
RL73X 1H R13 1% 1K RL
Suppliers
Rl73X 1H R13 1% 1K Rl Cgs - Te Connectivity
96X0989
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0989 |
|
Product Name
|
Rl73X 1H R13 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
2 suppliers