RL73V1HR39FTDF -- RL73V 1H R39 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rl73V 1H R39 1% 1K Rl Cgs - Te Connectivity
RL73V1HR39FTDF
Description
RL73V 1H R39 1% 1K RL
Description
RL73V 1H R39 1% 1K RL
Suppliers
Rl73V 1H R39 1% 1K Rl Cgs - Te Connectivity
96X0973
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0973 |
|
Product Name
|
Rl73V 1H R39 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details