TE Connectivity Chip Resistor - Surface Mount RL73N1JR47JTD

Description
470 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
470 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138788TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138788TR-ND
Chip Resistor - Surface Mount A138788TR-ND
470 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

470 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138788CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138788CT-ND
Chip Resistor - Surface Mount A138788CT-ND
470 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

470 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Fixed Resistors; RL73N 1J R47 5% 5K RL ( CGS ) - RL73N1JR47JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RL73N 1J R47 5% 5K RL ( CGS )
RL73N1JR47JTD
Fixed Resistors; RL73N 1J R47 5% 5K RL ( CGS ) RL73N1JR47JTD
Fixed Resistors; RL73N 1J R47 5% 5K RL ( CGS )

Fixed Resistors; RL73N 1J R47 5% 5K RL ( CGS )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A138788TR-ND RL73N1JR47JTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RL73N 1J R47 5% 5K RL ( CGS )
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573241 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 27 ohms
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers