RL73H2HR82FTE -- RL73H 2H R82 1% 4K RL CGS - TE CONNECTIVITY
TE Connectivity
Rl73H 2H R82 1% 4K Rl Cgs - Te Connectivity
RL73H2HR82FTE
Description
RL73H 2H R82 1% 4K RL
Description
RL73H 2H R82 1% 4K RL
Suppliers
Rl73H 2H R82 1% 4K Rl Cgs - Te Connectivity
96X0788
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0788 |
|
Product Name
|
Rl73H 2H R82 1% 4K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
6 suppliers