RL73H2ER56FTD -- RL73H 2E R56 1% 5K RL CGS - TE CONNECTIVITY
TE Connectivity
Rl73H 2E R56 1% 5K Rl Cgs - Te Connectivity
RL73H2ER56FTD
Description
RL73H 2E R56 1% 5K RL
Description
RL73H 2E R56 1% 5K RL
Suppliers
Rl73H 2E R56 1% 5K Rl Cgs - Te Connectivity
96X0732
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0732 |
|
Product Name
|
Rl73H 2E R56 1% 5K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers