RL73H2AR91FTDF -- RL73H 2A R91 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rl73H 2A R91 1% 1K Rl Cgs - Te Connectivity
RL73H2AR91FTDF
Description
RL73H 2A R91 1% 1K RL
Description
RL73H 2A R91 1% 1K RL
Suppliers
Rl73H 2A R91 1% 1K Rl Cgs - Te Connectivity
96X0651
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0651 |
|
Product Name
|
Rl73H 2A R91 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details