RL73H2AR18FTDF -- RL73H 2A R18 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rl73H 2A R18 1% 1K Rl Cgs - Te Connectivity
RL73H2AR18FTDF
Description
RL73H 2A R18 1% 1K RL
Description
RL73H 2A R18 1% 1K RL
Suppliers
Rl73H 2A R18 1% 1K Rl Cgs - Te Connectivity
96X0620
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0620 |
|
Product Name
|
Rl73H 2A R18 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details