Modular Connector; Modular Connector Type:RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; Shielding:Shielded
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 50F8853 |
| Product Name | Modular Connector; Modular Connector Type Corcom - Te Connectivity |
| Connector Type | Modular Connector and RJ Connector |