The RHEF450 is a radial-leaded, resettable PTC overcurrent protection device rated for 16 V DC and a hold current of 4.5 A, with a maximum resistance of 0.054 Ω one hour post-trip at 20°C. It operates at temperatures up to 125°C and is RoHS compliant, lead-free, and halogen-free. The device measures 10.4 mm in length, 15.6 mm in width, and 7.6 mm in height, with 0.520 mm² (AWG 20) lead size. It is marked with 'H4.5' and qualifies under UL, CSA, and TÜV standards.
PTC Resettable Fuse, 0.054ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RHEF450 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.054ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.054ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RHEF450 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-RHEF450 |
| Product Name | Through-Hole 0.054ohm Circuit Protection Fuse |
| Fuse Material | Polymer, Epoxy |