TE Connectivity ™ PTC Resettable Fuses - RHEF400 RHEF400

Description
Manufacturer: Tyco Electronics Win Source Part Number: 1242961-RHEF400 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Tyco Electronics Win Source Part Number: 1242961-RHEF400 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RHEF400 - 1242961-RHEF400 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RHEF400
1242961-RHEF400
PTC Resettable Fuses - RHEF400 1242961-RHEF400
Manufacturer: Tyco Electronics Win Source Part Number: 1242961-RHEF400 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 1242961-RHEF400
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Through-Hole 4A 240V Circuit Protection Fuse
150-RHEF400
Through-Hole 4A 240V Circuit Protection Fuse 150-RHEF400
Radial Leaded Resettable Fuse, 4A, 240V, Through Hole Product overview: RHEF400 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4A, 240V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 4A, 240V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RHEF400 can be used for catalog matching and distributor lookup.

Radial Leaded Resettable Fuse, 4A, 240V, Through Hole Product overview: RHEF400 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4A, 240V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 4A, 240V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RHEF400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse;Resettable;4A;Dims 0.39x0.12x0.59
Fort Worth, TX, USA
Fuse;Resettable;4A;Dims 0.39x0.12x0.59";Epoxy Polymer;Radial;16VDC;DCR 0.04 Ohms
70059826
Fuse;Resettable;4A;Dims 0.39x0.12x0.59";Epoxy Polymer;Radial;16VDC;DCR 0.04 Ohms 70059826
Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today. For Flatter Derating and Operating Temperatures Up to 125°C Benefits: Many Product Choices Give Engineers More Design Flexibility Compatible with High-Volume Electronics Assembly Assists in Meeting Regulatory Requirements High Voltage Ratings Allow Use in New Applications Features: Broadest Range of Radial-Leaded Resettable Devices Available in the Industry Current Ratings from 50 mA to 15 A Voltage Ratings from 6 VAC to 265 VAC Line Voltage Applications Agency Recognition: UL, CSA, TüV Fast Time-to-Trip Low Resistance Applications: Satellite Video Receivers Industrial Controls Transformers Computer Motherboards Modems USB Hub, Ports and Peripherals IEEE1394 Ports CD-ROMs Game Machines Battery Packs Phones Fax Machines Analog and Digital Line Cards Printers

Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today.

  • For Flatter Derating and Operating Temperatures Up to 125°C
    Benefits:
  • Many Product Choices Give Engineers More Design Flexibility
  • Compatible with High-Volume Electronics Assembly
  • Assists in Meeting Regulatory Requirements
  • High Voltage Ratings Allow Use in New Applications
    Features:
  • Broadest Range of Radial-Leaded Resettable Devices Available in the Industry
  • Current Ratings from 50 mA to 15 A
  • Voltage Ratings from 6 VAC to 265 VAC Line Voltage Applications
  • Agency Recognition: UL, CSA, TÜV
  • Fast Time-to-Trip
  • Low Resistance

    Applications:

  • Satellite Video Receivers
  • Industrial Controls
  • Transformers
  • Computer Motherboards
  • Modems
  • USB Hub, Ports and Peripherals
  • IEEE1394 Ports
  • CD-ROMs
  • Game Machines
  • Battery Packs
  • Phones
  • Fax Machines
  • Analog and Digital Line Cards
  • Printers
Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Fuses Fuses Fuses
Product Number 1242961-RHEF400 150-RHEF400 70059826
Product Name PTC Resettable Fuses - RHEF400 Through-Hole 4A 240V Circuit Protection Fuse Fuse;Resettable;4A;Dims 0.39x0.12x0.59";Epoxy Polymer;Radial;16VDC;DCR 0.04 Ohms
Fuse Material Polymer, Epoxy Epoxy Polymer
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
Fuses - 004110333 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 50 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers