TE Connectivity ™ PTC Resettable Fuses - RHEF2002 RHEF2002

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988657-RHEF2002 Packaging: Tape & Reel Termination: Radial Current Rating: 100 A Mounting: SMD (SMT) Time to Trip: 4.3 s Operating Supply Voltage: 16 V Resistance: 110 mΩ Hold Current: 2 A Trip Current: 3.8 A Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): RHEF2002E26539-000; RF3303-000; RHEF200-2; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant Max Current Rating: 100 A
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988657-RHEF2002 Packaging: Tape & Reel Termination: Radial Current Rating: 100 A Mounting: SMD (SMT) Time to Trip: 4.3 s Operating Supply Voltage: 16 V Resistance: 110 mΩ Hold Current: 2 A Trip Current: 3.8 A Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): RHEF2002E26539-000; RF3303-000; RHEF200-2; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant Max Current Rating: 100 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RHEF2002 - 988657-RHEF2002 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RHEF2002
988657-RHEF2002
PTC Resettable Fuses - RHEF2002 988657-RHEF2002
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988657-RHEF2002 Packaging: Tape & Reel Termination: Radial Current Rating: 100 A Mounting: SMD (SMT) Time to Trip: 4.3 s Operating Supply Voltage: 16 V Resistance: 110 mΩ Hold Current: 2 A Trip Current: 3.8 A Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): RHEF2002E26539-000; RF3303-000; RHEF200-2; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant Max Current Rating: 100 A

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988657-RHEF2002
Packaging: Tape & Reel
Termination: Radial
Current Rating: 100 A
Mounting: SMD (SMT)
Time to Trip: 4.3 s
Operating Supply Voltage: 16 V
Resistance: 110 mΩ
Hold Current: 2 A
Trip Current: 3.8 A
Categories: PTC Resettable Fuses
Case / Package: Radial
Alternative Parts (Cross-Reference): RHEF2002E26539-000; RF3303-000; RHEF200-2;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
ELV: Compliant
Max Current Rating: 100 A

Buy Now
Singapore, Singapore
2A 3.8A 16V Circuit Protection Fuse
150-RHEF2002
2A 3.8A 16V Circuit Protection Fuse 150-RHEF2002
PTC Resettable Fuse 2A(hold) 3.8A(trip) 16V 100A 1.4W 3s 0.045Ohm Radial 9.4 X 3mm T/R Product overview: RHEF2002 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 3.8A, 16V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 3.8A, 16V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RHEF2002 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 2A(hold) 3.8A(trip) 16V 100A 1.4W 3s 0.045Ohm Radial 9.4 X 3mm T/R Product overview: RHEF2002 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 3.8A, 16V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 3.8A, 16V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RHEF2002 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 988657-RHEF2002 150-RHEF2002
Product Name PTC Resettable Fuses - RHEF2002 2A 3.8A 16V Circuit Protection Fuse
Mounting SMD (SMT) SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002631015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 32 amps
View Details
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers