The RHEF100 is a radial-leaded, resettable PTC overcurrent protection device rated for 30V DC and 1A hold current, with a maximum fault current of 40A. It has a minimum resistance of 0.180 Ω and a maximum resistance of 0.43 Ω at 20°C, with a maximum resistance of 0.780 Ω one hour post-trip. The device operates at temperatures up to 125°C and is RoHS compliant, lead-free, and halogen-free. It is available in a 0.205 mm² (24 AWG) lead size and has a lead spacing suitable for through-hole mounting. The device is certified by UL, CSA, and TÜV with agency file numbers E74889, 78165, and 72161789.
30V Radial PTC Resettable Fuse, 1A Hold, 40A Max Product overview: RHEF100 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 1A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RHEF100 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-RHEF100 |
| Product Name | 30V 1A 40A Circuit Protection Fuse |
| Approvals / Standards | RoHS |