Fixed Resistor, Metal Glaze/thick Film, 0.125W, 50000000000ohm, 30% +/-Tol, 1000ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: RH73X2A50GNTN from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 50000000000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 50000000000ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RH73X2A50GNTN can be used for catalog matching and distributor lookup.
RES SMD 50G OHM 30% 1/8W 0805
50 GOhms ±30% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
50 GOhms ±30% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
TE Connectivity RH73X2A50GNTN
TE Connectivity RH73X2A50GNTN
RESISTORS, 0805 50G RESISTORS, 0805 50G; THICK FILM; RESISTANCE:50GR; CASE STYLE:0805Series:RH7
The RH73 Series is a stable high value chip resistor range offering various power dissipation relating to chip size. Tyco Electronics is pleased to offer this innovative range of chip resistors up to 100 Gig. The RH73 Series is suitable for flow and reflow soldering. It has thick film resistor element and three layers of terminal material to ensure high reliability.
Features:
RES, THICK FILM, 50G, 30%, 0.125W, 0805; Resistance:50Gohm; Resistance Tolerance:± 30%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:100V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-RH73X2A50GNTN | 1712-RH73X2A50GNTNDKR-ND | 2945135P | 1620003 | RH73X2A50GNTN | 70065251 | 26M2249 |
| Product Name | SMD 0.125W 50000000000ohm Resistor | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | RESISTORS, 0805 50G RESISTORS, 0805 50G; THICK FILM; RESISTANCE:50GR; CASE STYLE:0805Series:RH73; ... | Resistor;Thick Film;Res 50000 Megohms;Pwr-Rtg 0.125 W;Tol 30%;SMT;0805 | Res, Thick Film, 50G, 30%, 0.125W, 0805; Resistance Cgs Te Connectivity |
| Resistance Range | 5.00E10 ohms | 5.00E10 ohms | 5.00E10 ohms | 5.00E10 ohms | |||
| Tolerance | 30 +/- % | 30 +/- % | 30 +/- % | 30 +/- % | |||
| Configuration | Single Resistor | Single Resistor | |||||
| Category / Application | General Use | General Use | High Voltage Resistor | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |