TE Connectivity Thick Film Resistors - SMD RH73 2A 20G 30% 1000PPM RH73X2A20GNTN

Description
Thick Film Resistors - SMD RH73 2A 20G 30% 1000PPM
Request a Quote Datasheet
Description
Thick Film Resistors - SMD RH73 2A 20G 30% 1000PPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD RH73 2A 20G 30% 1000PPM - RH73X2A20GNTN - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD RH73 2A 20G 30% 1000PPM
RH73X2A20GNTN
Thick Film Resistors - SMD RH73 2A 20G 30% 1000PPM RH73X2A20GNTN
Thick Film Resistors - SMD RH73 2A 20G 30% 1000PPM

Thick Film Resistors - SMD RH73 2A 20G 30% 1000PPM

Supplier's Site
Chip Resistor - Surface Mount - RH73X2A20GNTN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RH73X2A20GNTN-ND
Chip Resistor - Surface Mount RH73X2A20GNTN-ND
20 GOhms ±30% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

20 GOhms ±30% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 20G, 30%, 0.125W, 0805; Resistance Cgs Te Connectivity - 34M8203 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20G, 30%, 0.125W, 0805; Resistance Cgs Te Connectivity
34M8203
Res, Thick Film, 20G, 30%, 0.125W, 0805; Resistance Cgs Te Connectivity 34M8203
RES, THICK FILM, 20G, 30%, 0.125W, 0805; Resistance:20Gohm; Resistance Tolerance:± 30%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:100V RoHS Compliant: Yes

RES, THICK FILM, 20G, 30%, 0.125W, 0805; Resistance:20Gohm; Resistance Tolerance:± 30%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor;Thick Film;Res 20000 Megohms;Pwr-Rtg 0.125 W;Tol 30%;SMT;0805 - 70065240 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 20000 Megohms;Pwr-Rtg 0.125 W;Tol 30%;SMT;0805
70065240
Resistor;Thick Film;Res 20000 Megohms;Pwr-Rtg 0.125 W;Tol 30%;SMT;0805 70065240
The RH73 Series is a stable high value chip resistor range offering various power dissipation relating to chip size. Tyco Electronics is pleased to offer this innovative range of chip resistors up to 100 Gig. The RH73 Series is suitable for flow and reflow soldering. It has thick film resistor element and three layers of terminal material to ensure high reliability. Features: Values Up to 100 Gω Custom Designs Possible Choice of Package Wide Tolerances/TCRs

The RH73 Series is a stable high value chip resistor range offering various power dissipation relating to chip size. Tyco Electronics is pleased to offer this innovative range of chip resistors up to 100 Gig. The RH73 Series is suitable for flow and reflow soldering. It has thick film resistor element and three layers of terminal material to ensure high reliability.
Features:

  • Values Up to 100 GΩ
  • Custom Designs Possible
  • Choice of Package
  • Wide Tolerances/TCRs
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RH73X2A20GNTN RH73X2A20GNTN-ND 34M8203 70065240
Product Name Thick Film Resistors - SMD RH73 2A 20G 30% 1000PPM Chip Resistor - Surface Mount Res, Thick Film, 20G, 30%, 0.125W, 0805; Resistance Cgs Te Connectivity Resistor;Thick Film;Res 20000 Megohms;Pwr-Rtg 0.125 W;Tol 30%;SMT;0805
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); 0805
Tolerance 30 +/- % 30 +/- % 30 +/- % 30 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use High Voltage Resistor General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details