TE Connectivity Chip Resistor - Surface Mount RH73W2A5GNTN

Description
5 GOhms ±30% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
5 GOhms ±30% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A106117TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106117TR-ND
Chip Resistor - Surface Mount A106117TR-ND
5 GOhms ±30% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

5 GOhms ±30% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106117CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106117CT-ND
Chip Resistor - Surface Mount A106117CT-ND
5 GOhms ±30% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

5 GOhms ±30% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106117DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106117DKR-ND
Chip Resistor - Surface Mount A106117DKR-ND
5 GOhms ±30% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

5 GOhms ±30% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
RESISTORS, 0805 5G RESISTORS, 0805 5G; THICK FILM; RESISTANCE:5GR; CASE STYLE:0805Series:RH73; POW... - RH73W2A5GNTN - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS, 0805 5G RESISTORS, 0805 5G; THICK FILM; RESISTANCE:5GR; CASE STYLE:0805Series:RH73; POW...
RH73W2A5GNTN
RESISTORS, 0805 5G RESISTORS, 0805 5G; THICK FILM; RESISTANCE:5GR; CASE STYLE:0805Series:RH73; POW... RH73W2A5GNTN
RESISTORS, 0805 5G RESISTORS, 0805 5G; THICK FILM; RESISTANCE:5GR; CASE STYLE:0805Series:RH7 3; POW...

RESISTORS, 0805 5G RESISTORS, 0805 5G; THICK FILM; RESISTANCE:5GR; CASE STYLE:0805Series:RH73; POW...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A106117TR-ND RH73W2A5GNTN
Product Name Chip Resistor - Surface Mount RESISTORS, 0805 5G RESISTORS, 0805 5G; THICK FILM; RESISTANCE:5GR; CASE STYLE:0805Series:RH73; POW...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1303FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers