50 MOhms ±20% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Fixed Resistors; RH73 2A 50M 20% 500PPM ( CGS )
RES SMD 50M OHM 20% 1/8W 0805
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RH73W2A50MMTN-ND | RH73W2A50MMTN | RH73W2A50MMTN |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RH73 2A 50M 20% 500PPM ( CGS ) | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |