TE Connectivity RESISTORS, 0805 4M7RESISTOR, 0805 4M7; THICK FILM; RESISTANCE:4.7MR; CASE STYLE:0805Series:RH73; P... RH73U2A4M7JTD

Description
RESISTORS, 0805 4M7RESISTOR, 0805 4M7; THICK FILM; RESISTANCE:4.7MR; CASE STYLE:0805Series:RH7 3; P...
Request a Quote Datasheet
Description
RESISTORS, 0805 4M7RESISTOR, 0805 4M7; THICK FILM; RESISTANCE:4.7MR; CASE STYLE:0805Series:RH7 3; P...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS, 0805 4M7RESISTOR, 0805 4M7; THICK FILM; RESISTANCE:4.7MR; CASE STYLE:0805Series:RH73; P... - RH73U2A4M7JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS, 0805 4M7RESISTOR, 0805 4M7; THICK FILM; RESISTANCE:4.7MR; CASE STYLE:0805Series:RH73; P...
RH73U2A4M7JTD
RESISTORS, 0805 4M7RESISTOR, 0805 4M7; THICK FILM; RESISTANCE:4.7MR; CASE STYLE:0805Series:RH73; P... RH73U2A4M7JTD
RESISTORS, 0805 4M7RESISTOR, 0805 4M7; THICK FILM; RESISTANCE:4.7MR; CASE STYLE:0805Series:RH7 3; P...

RESISTORS, 0805 4M7RESISTOR, 0805 4M7; THICK FILM; RESISTANCE:4.7MR; CASE STYLE:0805Series:RH73; P...

Supplier's Site
Chip Resistor - Surface Mount - A126486TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126486TR-ND
Chip Resistor - Surface Mount A126486TR-ND
4.7 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

4.7 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RH73U2A4M7JTD A126486TR-ND
Product Name RESISTORS, 0805 4M7RESISTOR, 0805 4M7; THICK FILM; RESISTANCE:4.7MR; CASE STYLE:0805Series:RH73; P... Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805; 0805
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details