TE Connectivity RGP0207CHJ68M Resistor
Thick Film Resistors - Through Hole RGP0207CH 5% 68M
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 68000000ohm, 750V, 5% +/-Tol, 350ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: RGP0207CHJ68M from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 68000000ohm, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 68000000ohm, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RGP0207CHJ68M can be used for catalog matching and distributor lookup.
68 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage Thick Film
RES 68M OHM 5% 1/4W AXIAL
RES, 68M, 5%, 250MW, AXIAL, THICK FILM; Resistance:68Mohm; Product Range:RGP Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Material:Thick Film; RoHS Compliant: Yes
| RS Components, Ltd. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2477806 | RGP0207CHJ68M | 53-RGP0207CHJ68M | 1712-RGP0207CHJ68MTB-ND | 43AC3926 |
| Product Name | Through Hole Resistors | Thick Film Resistors - | Through-Hole 0.25W 68000000ohm 750V Resistor | Through Hole Resistors | Res, 68M, 5%, 250Mw, Axial, Thick Film; Resistance Te Connectivity |
| Technology / Construction | Metal glaze | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leads | |
| Standards and Certifications | RoHS | RoHS | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Resistance Range | 6.80E7 ohms | 6.80E7 ohms |