TE Connectivity Through Hole Resistors RGP0207CHJ33M

Description
33 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage Thick Film
Request a Quote Datasheet
Description
33 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105972TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105972TB-ND
Through Hole Resistors A105972TB-ND
33 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage Thick Film

33 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage Thick Film

Buy Now Datasheet
Through Hole Resistors - A105972CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105972CT-ND
Through Hole Resistors A105972CT-ND
33 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage Thick Film

33 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage Thick Film

Buy Now Datasheet
Through-Hole 0.25W 33000000ohm 750V Resistor - 53-RGP0207CHJ33M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.25W 33000000ohm 750V Resistor
53-RGP0207CHJ33M
Through-Hole 0.25W 33000000ohm 750V Resistor 53-RGP0207CHJ33M
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 33000000ohm, 750V, 5% +/-Tol, 350ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: RGP0207CHJ33M from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 33000000ohm, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 33000000ohm, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RGP0207CHJ33M can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 33000000ohm, 750V, 5% +/-Tol, 350ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: RGP0207CHJ33M from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 33000000ohm, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 33000000ohm, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RGP0207CHJ33M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TE ConnectivityThick Film Resistors - - RGP0207CHJ33M - ASAP Semiconductor LLC
Anaheim, CA, United States
TE ConnectivityThick Film Resistors -
RGP0207CHJ33M
TE ConnectivityThick Film Resistors - RGP0207CHJ33M
TE ConnectivityThick Film Resistors - Through Hole RGP0207CH 5% 33M

TE ConnectivityThick Film Resistors - Through Hole RGP0207CH 5% 33M

Supplier's Site
Through Hole Resistors - 2477783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2477783
Through Hole Resistors 2477783
TE Connectivity RGP0207CHJ33M Resistor

TE Connectivity RGP0207CHJ33M Resistor

Supplier's Site
Through Hole Resistors - 2477783P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2477783P
Through Hole Resistors 2477783P
TE Connectivity RGP0207CHJ33M Resistor

TE Connectivity RGP0207CHJ33M Resistor

Supplier's Site
Through Hole Resistors - 1641756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1641756
Through Hole Resistors 1641756
TE Connectivity RGP0207CHJ33M Resistor

TE Connectivity RGP0207CHJ33M Resistor

Supplier's Site
Res, 33M, 5%, 250Mw, Axial, Thick Film; Resistance Te Connectivity - 43AC3923 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33M, 5%, 250Mw, Axial, Thick Film; Resistance Te Connectivity
43AC3923
Res, 33M, 5%, 250Mw, Axial, Thick Film; Resistance Te Connectivity 43AC3923
RES, 33M, 5%, 250MW, AXIAL, THICK FILM; Resistance:33Mohm; Product Range:RGP Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Material:Thick Film; RoHS Compliant: Yes

RES, 33M, 5%, 250MW, AXIAL, THICK FILM; Resistance:33Mohm; Product Range:RGP Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Material:Thick Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A105972TB-ND 53-RGP0207CHJ33M RGP0207CHJ33M 2477783 2477783P 43AC3923
Product Name Through Hole Resistors Through-Hole 0.25W 33000000ohm 750V Resistor TE ConnectivityThick Film Resistors - Through Hole Resistors Through Hole Resistors Res, 33M, 5%, 250Mw, Axial, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Metal glaze Thick Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers