TE Connectivity Fixed Resistors; RGP0207CH 5% 22M ( Neohm ) RGP0207CHJ22M

Description
Fixed Resistors; RGP0207CH 5% 22M ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; RGP0207CH 5% 22M ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RGP0207CH 5% 22M ( Neohm ) - RGP0207CHJ22M - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RGP0207CH 5% 22M ( Neohm )
RGP0207CHJ22M
Fixed Resistors; RGP0207CH 5% 22M ( Neohm ) RGP0207CHJ22M
Fixed Resistors; RGP0207CH 5% 22M ( Neohm )

Fixed Resistors; RGP0207CH 5% 22M ( Neohm )

Supplier's Site
Through Hole Resistors - 1712-RGP0207CHJ22MTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-RGP0207CHJ22MTB-ND
Through Hole Resistors 1712-RGP0207CHJ22MTB-ND
22 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage Thick Film

22 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial High Voltage Thick Film

Buy Now Datasheet
Through Hole Resistors - 1712-RGP0207CHJ22MCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-RGP0207CHJ22MCT-ND
Through Hole Resistors 1712-RGP0207CHJ22MCT-ND
RES 22M OHM 5% 1/4W AXIAL

RES 22M OHM 5% 1/4W AXIAL

Buy Now Datasheet
Res, 22M, 5%, 250Mw, Axial, Thick Film; Resistance Te Connectivity - 43AC3921 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22M, 5%, 250Mw, Axial, Thick Film; Resistance Te Connectivity
43AC3921
Res, 22M, 5%, 250Mw, Axial, Thick Film; Resistance Te Connectivity 43AC3921
RES, 22M, 5%, 250MW, AXIAL, THICK FILM; Resistance:22Mohm; Product Range:RGP Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Material:Thick Film; RoHS Compliant: Yes

RES, 22M, 5%, 250MW, AXIAL, THICK FILM; Resistance:22Mohm; Product Range:RGP Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Material:Thick Film; RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Resistor;Thick Film;Res 22 Megohms;Pwr-Rtg 0.25 W;Tol 5%;Axial
70064426
Resistor;Thick Film;Res 22 Megohms;Pwr-Rtg 0.25 W;Tol 5%;Axial 70064426
Metal glaze resistors are manufactured using thick film techniques. The ceramic slugs have the thick film applied, the film is fired and end caps forced onto the slugs, the resistive element is spiralled to value and lead wires are welded onto the ends caps. Four layers of coating are applied — the first being phenolic resin, the other three being epoxy. Features: The Thick Film is Suitable for the Manufacture of Very High Resistance Values and for High Voltage Working Components The Combination of High Values and High Working Voltage Makes Theses Components Ideally Suited for Such Applications as TVs Electrical Measuring Equipment Etc... Thick Film Metal Glaze Series for High Ohmic Values and High Voltage Surge rating with a Range Up to 10 Gω

Metal glaze resistors are manufactured using thick film techniques. The ceramic slugs have the thick film applied, the film is fired and end caps forced onto the slugs, the resistive element is spiralled to value and lead wires are welded onto the ends caps. Four layers of coating are applied — the first being phenolic resin, the other three being epoxy.
Features:

  • The Thick Film is Suitable for the Manufacture of Very High Resistance Values and for High Voltage Working Components
  • The Combination of High Values and High Working Voltage Makes Theses Components Ideally Suited for Such Applications as TVs Electrical Measuring Equipment Etc...
  • Thick Film Metal Glaze Series for High Ohmic Values and High Voltage Surge rating with a Range Up to 10 GΩ
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RGP0207CHJ22M 1712-RGP0207CHJ22MTB-ND 43AC3921 70064426
Product Name Fixed Resistors; RGP0207CH 5% 22M ( Neohm ) Through Hole Resistors Res, 22M, 5%, 250Mw, Axial, Thick Film; Resistance Te Connectivity Resistor;Thick Film;Res 22 Megohms;Pwr-Rtg 0.25 W;Tol 5%;Axial
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers