TE Connectivity PTC Resettable Fuses - RGEF600 RGEF600

Description
Manufacturer: Tyco Electronics Win Source Part Number: 1242865-RGEF600 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Tyco Electronics Win Source Part Number: 1242865-RGEF600 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RGEF600 - 1242865-RGEF600 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RGEF600
1242865-RGEF600
PTC Resettable Fuses - RGEF600 1242865-RGEF600
Manufacturer: Tyco Electronics Win Source Part Number: 1242865-RGEF600 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Tyco Electronics
Win Source Part Number: 1242865-RGEF600
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
Through-Hole 6A 16V Circuit Protection Fuse
150-RGEF600
Through-Hole 6A 16V Circuit Protection Fuse 150-RGEF600
6A Radial Leaded PTC Resettable Fuse, 16V, Through Hole Product overview: RGEF600 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 16V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 6A, 16V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGEF600 can be used for catalog matching and distributor lookup.

6A Radial Leaded PTC Resettable Fuse, 16V, Through Hole Product overview: RGEF600 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 16V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 6A, 16V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGEF600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 1242865-RGEF600 150-RGEF600
Product Name PTC Resettable Fuses - RGEF600 Through-Hole 6A 16V Circuit Protection Fuse
Fuse Material Polymer, Epoxy
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details