The RGEF300K is a PolySwitch PTC resettable overcurrent protection device with a maximum voltage rating of 16V and a hold current of 3.0A at 25°C. It features a cured, flame-retardant epoxy polymer insulating material meeting UL94 V-0 requirements and 20 AWG tin-plated copper leads. The device measures 6.1 to 7.1 mm in length, 4.3 to 5.8 mm in width, and has a thickness of 1.2 mm. It is rated for a maximum trip current of 100A and has a tripped-state resistance of 0.0975 ohms at 25°C. The part is UL, CSA, and TUV recognized, and is ROHS compliant, ELV compliant, Pb-free, and halogen-free. It is designed for use in overcurrent protection applications and is not rated for automotive, medical, aerospace, or safety-critical systems.
POLYSWITCH PTC RESET 3A KINK Product overview: RGEF300K from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGEF300K can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-RGEF300K |
| Product Name | 3A Circuit Protection Fuse |
| Approvals / Standards | RoHS |