TE Connectivity ™ PTC Resettable Fuses - RGEF300 RGEF300

Description
Manufacturer: Tyco Electronics Win Source Part Number: 1242864-RGEF300 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Tyco Electronics Win Source Part Number: 1242864-RGEF300 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RGEF300 - 1242864-RGEF300 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RGEF300
1242864-RGEF300
PTC Resettable Fuses - RGEF300 1242864-RGEF300
Manufacturer: Tyco Electronics Win Source Part Number: 1242864-RGEF300 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Tyco Electronics
Win Source Part Number: 1242864-RGEF300
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
Through-Hole 3A 16V Circuit Protection Fuse
150-RGEF300
Through-Hole 3A 16V Circuit Protection Fuse 150-RGEF300
3A Radial GDT, 16V, Through Hole, 11mm Height Product overview: RGEF300 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 16V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 3A, 16V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGEF300 can be used for catalog matching and distributor lookup.

3A Radial GDT, 16V, Through Hole, 11mm Height Product overview: RGEF300 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 16V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 3A, 16V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGEF300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 1242864-RGEF300 150-RGEF300
Product Name PTC Resettable Fuses - RGEF300 Through-Hole 3A 16V Circuit Protection Fuse
Fuse Material Polymer, Epoxy
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers