The RGEF250 is a radial-leaded PPTC resettable overcurrent device rated for a hold current of 2.5 A and a maximum continuous voltage of 16 V DC. It features tin-plated copper-clad steel leads of 0.205 mm² (24 AWG) with a diameter of 0.51 mm, and measures 8.9 mm to 12.8 mm in length and 4.3 mm to 5.8 mm in diameter. The device has a maximum initial resistance of 0.0350 Ω and a resistance of 0.0530 Ω one hour post-trip at 20°C. It is rated for operation from -40°C to 85°C and meets UL 94V-0 flammability standards. The device is RoHS compliant, lead-free, and halogen-free.
PTC Resettable Fuse, 2.5A Hold, 16V, Radial, Through Hole Product overview: RGEF250 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.5A, 16V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 2.5A, 16V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGEF250 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-RGEF250 |
| Product Name | Through-Hole 2.5A 16V Circuit Protection Fuse |
| Approvals / Standards | RoHS |