The RGEF1000-1 is a radial-leaded PolySwitch resettable fuse rated for a hold current of 10 A and a maximum voltage of 16 V, with a maximum current of 100 A and a trip current of 17 A at room temperature. It has a minimum resistance of 0.004 Ω and a maximum resistance of 0.007 Ω, with a time to trip of up to 6 seconds. The device is coated, has a lead spacing of 5.05 mm, and operates up to 85 °C. It meets UL File Number E74889, CSA File Number CA78165, and is certified under IEC 60730-1 (certificate available on request). The part is packaged in bulk.
Resettable Fuses - PPTC 10A 16V 20AWG 100A Imax Product overview: RGEF1000-1 from TE Connectivity AMP Connectors is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 16V, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 16V, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-RGEF1000-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 139-RGEF1000-1 |
| Product Name | 10A 16V 100A Circuit Protection Fuse |
| Mounting | PCB Mount |