TE Connectivity Power Relays RE034005

Description
TE Connectivity RE034005 Power Relay
Request a Quote
Description
TE Connectivity RE034005 Power Relay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 515612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
515612
Power Relays 515612
TE Connectivity RE034005 Power Relay

TE Connectivity RE034005 Power Relay

Supplier's Site
Power Relays - 1614092 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1614092
Power Relays 1614092
TE Connectivity RE034005 Power Relay

TE Connectivity RE034005 Power Relay

Supplier's Site
Power Relay, Spst-No, 6A, 250Vac, Th; Contact Configuration Schrack Te Connectivity - 99AC4243 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 6A, 250Vac, Th; Contact Configuration Schrack Te Connectivity
99AC4243
Power Relay, Spst-No, 6A, 250Vac, Th; Contact Configuration Schrack Te Connectivity 99AC4243
POWER RELAY, SPST-NO, 6A, 250VAC, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:6A; Product Range:RE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

POWER RELAY, SPST-NO, 6A, 250VAC, TH; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:6A; Product Range:RE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 515612 99AC4243
Product Name Power Relays Power Relay, Spst-No, 6A, 250Vac, Th; Contact Configuration Schrack Te Connectivity
Poles Single Pole (SP) Single Pole (SP)
Mounting PCBoard; Pcb mount PCBoard; Through Hole
Approvals RoHS RoHS
Operating Temp -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1956171-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Mounting TH
View Details