TE Connectivity Angle, Linear Position Measuring RBS9420-0100-424-1120

Description
RBS9420-0100-424-112 0: CTO-11500
Request a Quote Datasheet
Description
RBS9420-0100-424-112 0: CTO-11500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-RBS9420-0100-424-1120-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-RBS9420-0100-424-1120-ND
Angle, Linear Position Measuring 223-RBS9420-0100-424-1120-ND
RBS9420-0100-424-112 0: CTO-11500

RBS9420-0100-424-1120: CTO-11500

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-RBS9420-0100-424-1120-ND
Product Name Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details