TE Connectivity Angle, Linear Position Measuring RBS9150-15000-321-2220

Description
RBS9150-15000-321-22 20: CTO-1150
Request a Quote Datasheet
Description
RBS9150-15000-321-22 20: CTO-1150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-RBS9150-15000-321-2220-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-RBS9150-15000-321-2220-ND
Angle, Linear Position Measuring 223-RBS9150-15000-321-2220-ND
RBS9150-15000-321-22 20: CTO-1150

RBS9150-15000-321-2220: CTO-1150

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-RBS9150-15000-321-2220-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -0.4000 to 160 F (-18 to 71 C)
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A16601PUCFTN-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
2 suppliers
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details