TE Connectivity Panel Grommet Edging, Po, Black, 13.5Mm D, 4 Ft. (1.22M) Long; Grommet Type Raychem Te Connectivity RAYRIM-NR9-O

Description
PANEL GROMMET EDGING, PO, BLACK, 13.5MM D, 4 FT. (1.22M) LONG; Grommet Type:Heat Shrink Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PO (Polyolefin); Mounting Hole Dia:-; Panel Thickness Max:5.38mm RoHS Compliant: Yes
Datasheet
Description
PANEL GROMMET EDGING, PO, BLACK, 13.5MM D, 4 FT. (1.22M) LONG; Grommet Type:Heat Shrink Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PO (Polyolefin); Mounting Hole Dia:-; Panel Thickness Max:5.38mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Grommet Edging, Po, Black, 13.5Mm D, 4 Ft. (1.22M) Long; Grommet Type Raychem Te Connectivity - 18J8521 - Newark, An Avnet Company
Chicago, IL, United States
Panel Grommet Edging, Po, Black, 13.5Mm D, 4 Ft. (1.22M) Long; Grommet Type Raychem Te Connectivity
18J8521
Panel Grommet Edging, Po, Black, 13.5Mm D, 4 Ft. (1.22M) Long; Grommet Type Raychem Te Connectivity 18J8521
PANEL GROMMET EDGING, PO, BLACK, 13.5MM D, 4 FT. (1.22M) LONG; Grommet Type:Heat Shrink Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PO (Polyolefin); Mounting Hole Dia:-; Panel Thickness Max:5.38mm RoHS Compliant: Yes

PANEL GROMMET EDGING, PO, BLACK, 13.5MM D, 4 FT. (1.22M) LONG; Grommet Type:Heat Shrink Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PO (Polyolefin); Mounting Hole Dia:-; Panel Thickness Max:5.38mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 18J8521
Product Name Panel Grommet Edging, Po, Black, 13.5Mm D, 4 Ft. (1.22M) Long; Grommet Type Raychem Te Connectivity
Shape Flexible Grommet / Edging
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 22.131 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details