TE Connectivity Panel Grommet Edging, 4 Ft. (1.22M) Long, Po, Black; Grommet Type Raychem Te Connectivity RAYRIM-NR8-0

Description
PANEL GROMMET EDGING, 4 FT. (1.22M) LONG, PO, BLACK; Grommet Type:Heat Shrink Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PO (Polyolefin); Mounting Hole Dia:-; Panel Thickness Max:3.25mm; Grommet Colour:BlackRoHS Compliant: Yes
Datasheet
Description
PANEL GROMMET EDGING, 4 FT. (1.22M) LONG, PO, BLACK; Grommet Type:Heat Shrink Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PO (Polyolefin); Mounting Hole Dia:-; Panel Thickness Max:3.25mm; Grommet Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Grommet Edging, 4 Ft. (1.22M) Long, Po, Black; Grommet Type Raychem Te Connectivity - 26H3307 - Newark, An Avnet Company
Chicago, IL, United States
Panel Grommet Edging, 4 Ft. (1.22M) Long, Po, Black; Grommet Type Raychem Te Connectivity
26H3307
Panel Grommet Edging, 4 Ft. (1.22M) Long, Po, Black; Grommet Type Raychem Te Connectivity 26H3307
PANEL GROMMET EDGING, 4 FT. (1.22M) LONG, PO, BLACK; Grommet Type:Heat Shrink Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PO (Polyolefin); Mounting Hole Dia:-; Panel Thickness Max:3.25mm; Grommet Colour:BlackRoHS Compliant: Yes

PANEL GROMMET EDGING, 4 FT. (1.22M) LONG, PO, BLACK; Grommet Type:Heat Shrink Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PO (Polyolefin); Mounting Hole Dia:-; Panel Thickness Max:3.25mm; Grommet Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 26H3307
Product Name Panel Grommet Edging, 4 Ft. (1.22M) Long, Po, Black; Grommet Type Raychem Te Connectivity
Shape Flexible Grommet / Edging
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V60/WHT - V60/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.25 inch (57.15 mm)
Overall Thickness 2.88 inch (73.02 mm)
View Details