TE Connectivity ™ Cable Grommets Rayrim-NR6-0-SP

Description
RAYRIM self adhesive edging strip NR6
Request a Quote
Description
RAYRIM self adhesive edging strip NR6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 8741140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
8741140
Cable Grommets 8741140
RAYRIM self adhesive edging strip NR6

RAYRIM self adhesive edging strip NR6

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 8741140
Product Name Cable Grommets
Groove Width 0.0236 to 0.0315 inch (0.6000 to 0.8000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 217.405 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-7/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7700 inch (19.56 mm)
View Details