TE Connectivity Chip Resistor - Surface Mount RA73F2A97R6BTDF

Description
97.6 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
97.6 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A97R6BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A97R6BTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A97R6BTDFTR-ND
97.6 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

97.6 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 97R6, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1504 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97R6, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1504
Res, 97R6, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1504
RES, 97R6, 0.1%, 1W, THIN FILM, 0805; Resistance:97.6ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 97R6, 0.1%, 1W, THIN FILM, 0805; Resistance:97.6ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 97R6, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1505 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97R6, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1505
Res, 97R6, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1505
RES, 97R6, 0.1%, 1W, THIN FILM, 0805; Resistance:97.6ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 97R6, 0.1%, 1W, THIN FILM, 0805; Resistance:97.6ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A97R6BTDFTR-ND 26AK1504
Product Name Chip Resistor - Surface Mount Res, 97R6, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details