TE Connectivity Chip Resistor - Surface Mount RA73F2A909RBTD

Description
909 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
909 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A909RBTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A909RBTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A909RBTDCT-ND
909 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

909 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A909RBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A909RBTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A909RBTDTR-ND
909 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

909 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A909RBTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A909RBTDDKR-ND
Chip Resistor - Surface Mount 1712-RA73F2A909RBTDDKR-ND
RA73F 2A 909R 0.1% 5K RL

RA73F 2A 909R 0.1% 5K RL

Buy Now Datasheet
Res, 909R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1483 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1483
Res, 909R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1483
RES, 909R, 0.1%, 1W, THIN FILM, 0805; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 909R, 0.1%, 1W, THIN FILM, 0805; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 909R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1482 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1482
Res, 909R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1482
RES, 909R, 0.1%, 1W, THIN FILM, 0805; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 909R, 0.1%, 1W, THIN FILM, 0805; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A909RBTDCT-ND 26AK1483
Product Name Chip Resistor - Surface Mount Res, 909R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176091-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 69.8 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573173 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1473FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details