TE Connectivity Chip Resistor - Surface Mount RA73F2A8K87BTD

Description
8.87 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
8.87 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A8K87BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A8K87BTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A8K87BTDTR-ND
8.87 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

8.87 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A8K87BTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A8K87BTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A8K87BTDCT-ND
8.87 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

8.87 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 8K87, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1417 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1417
Res, 8K87, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1417
RES, 8K87, 0.1%, 1W, THIN FILM, 0805; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 8K87, 0.1%, 1W, THIN FILM, 0805; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K87, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1418 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1418
Res, 8K87, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1418
RES, 8K87, 0.1%, 1W, THIN FILM, 0805; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 8K87, 0.1%, 1W, THIN FILM, 0805; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A8K87BTDTR-ND 26AK1417
Product Name Chip Resistor - Surface Mount Res, 8K87, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573134 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3743FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details