TE Connectivity Chip Resistor - Surface Mount RA73F2A8K06BTDF

Description
8.06 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
8.06 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A8K06BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A8K06BTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A8K06BTDFTR-ND
8.06 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

8.06 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 8K06, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1404 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1404
Res, 8K06, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1404
RES, 8K06, 0.1%, 1W, THIN FILM, 0805; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 8K06, 0.1%, 1W, THIN FILM, 0805; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K06, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1403 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1403
Res, 8K06, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1403
RES, 8K06, 0.1%, 1W, THIN FILM, 0805; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 8K06, 0.1%, 1W, THIN FILM, 0805; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A8K06BTDFTR-ND 26AK1404
Product Name Chip Resistor - Surface Mount Res, 8K06, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9740 ohms
View Details
4 suppliers
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details