The Res, 88R7, 0.1%, 1W, Thin Film, 0805 is a precision thin film chip resistor from the RA73 series, designed for applications requiring high stability and accuracy. It features a resistance value of 88.7 ohms with a tolerance of ±0.1%, making it suitable for precision applications. The resistor has a power rating of 1W at 70°C and operates within a temperature range of -55°C to +155°C. It is constructed on an aluminum-nitride substrate, providing high thermal conductivity and a high power-to-size ratio. The device is compliant with RoHS standards and is designed for automatic placement due to its uniform dimensions. The resistor also offers a temperature coefficient of resistance (TCR) as low as 25ppm/°C, ensuring minimal drift over temperature variations.
88.7 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
88.7 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
RA73F 2A 88R7 0.1% 5K RL
RES, 88R7, 0.1%, 1W, THIN FILM, 0805; Resistance:88.7ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes
RES, 88R7, 0.1%, 1W, THIN FILM, 0805; Resistance:88.7ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RA73F2A88R7BTDTR-ND | 26AK1454 |
| Product Name | Chip Resistor - Surface Mount | Res, 88R7, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |