7.68 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
7.68 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
RES, 7K68, 0.1%, 1W, THIN FILM, 0805; Resistance:7.68kohm;
RES, 7K68, 0.1%, 1W, THIN FILM, 0805; Resistance:7.68kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RA73F2A7K68BTDCT-ND | 26AK1353 |
| Product Name | Chip Resistor - Surface Mount | Res, 7K68, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |