TE Connectivity Chip Resistor - Surface Mount RA73F2A52R3BTD

Description
52.3 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
52.3 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A52R3BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A52R3BTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A52R3BTDTR-ND
52.3 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

52.3 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A52R3BTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A52R3BTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A52R3BTDCT-ND
52.3 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

52.3 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A52R3BTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A52R3BTDDKR-ND
Chip Resistor - Surface Mount 1712-RA73F2A52R3BTDDKR-ND
RA73F 2A 52R3 0.1% 5K RL

RA73F 2A 52R3 0.1% 5K RL

Buy Now Datasheet
Res, 52R3, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52R3, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1210
Res, 52R3, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1210
RES, 52R3, 0.1%, 1W, THIN FILM, 0805; Resistance:52.3ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 52R3, 0.1%, 1W, THIN FILM, 0805; Resistance:52.3ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 52R3, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1209 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52R3, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1209
Res, 52R3, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1209
RES, 52R3, 0.1%, 1W, THIN FILM, 0805; Resistance:52.3ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 52R3, 0.1%, 1W, THIN FILM, 0805; Resistance:52.3ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A52R3BTDTR-ND 26AK1210
Product Name Chip Resistor - Surface Mount Res, 52R3, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 768 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573194 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details