51.1 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
TE Connectivity RA73F2A51R1BTDF
TE Connectivity RA73F2A51R1BTDF
TE Connectivity RA73F2A51R1BTDF
RES, 51R1, 0.1%, 1W, THIN FILM, 0805; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes
RES, 51R1, 0.1%, 1W, THIN FILM, 0805; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes
RES, 51R1, 0.1%, 1W, 0805, THIN FILM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-RA73F2A51R1BTDFTR-ND | 2389910P | 26AK1204 | 47AK7302 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, 51R1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity | Res, 51R1, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805; 0805 [2012 Metric] | 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |