The Res 422R, 0.1%, 1W, Thin Film, 0805 is a precision thin film chip resistor from the RA73 series, designed for high stability and performance. It features a resistance value of 422 ohms with a tolerance of ±0.1% and a power rating of 1W at 70°C. The resistor is constructed on an aluminum-nitride substrate, providing high thermal conductivity and a favorable power-to-size ratio. It operates within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) as low as 25ppm/°C. The device is suitable for applications in power supplies, power switching, and braking systems. It complies with RoHS standards and is compatible with automatic placement methods due to its uniform dimensions. The maximum operating voltage is 100V, with a maximum overload voltage of 200V.
422 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
422 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
RES, 422R, 0.1%, 1W, THIN FILM, 0805; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes
RES, 422R, 0.1%, 1W, THIN FILM, 0805; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RA73F2A422RBTDCT-ND | 26AK1142 |
| Product Name | Chip Resistor - Surface Mount | Res, 422R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |