TE Connectivity Chip Resistor - Surface Mount RA73F2A412RBTD

Description
412 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
412 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A412RBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A412RBTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A412RBTDTR-ND
412 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

412 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A412RBTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A412RBTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A412RBTDCT-ND
412 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

412 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A412RBTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A412RBTDDKR-ND
Chip Resistor - Surface Mount 1712-RA73F2A412RBTDDKR-ND
RA73F 2A 412R 0.1% 5K RL

RA73F 2A 412R 0.1% 5K RL

Buy Now Datasheet
Res, 412R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1138 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1138
Res, 412R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1138
RES, 412R, 0.1%, 1W, THIN FILM, 0805; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 412R, 0.1%, 1W, THIN FILM, 0805; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 412R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1137 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1137
Res, 412R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1137
RES, 412R, 0.1%, 1W, THIN FILM, 0805; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 412R, 0.1%, 1W, THIN FILM, 0805; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A412RBTDTR-ND 26AK1138
Product Name Chip Resistor - Surface Mount Res, 412R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 3-1614966-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2567551 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0033 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD305JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details