TE Connectivity Chip Resistor - Surface Mount RA73F2A30K1BTDF

Description
30.1 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
30.1 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A30K1BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A30K1BTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A30K1BTDFTR-ND
30.1 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

30.1 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 30K1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1044 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1044
Res, 30K1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1044
RES, 30K1, 0.1%, 1W, THIN FILM, 0805; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 30K1, 0.1%, 1W, THIN FILM, 0805; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1043 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1043
Res, 30K1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1043
RES, 30K1, 0.1%, 1W, THIN FILM, 0805; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 30K1, 0.1%, 1W, THIN FILM, 0805; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A30K1BTDFTR-ND 26AK1044
Product Name Chip Resistor - Surface Mount Res, 30K1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-2176759-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers