TE Connectivity Chip Resistor - Surface Mount RA73F2A2K55BTD

Description
2.55 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
2.55 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A2K55BTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A2K55BTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A2K55BTDCT-ND
2.55 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

2.55 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A2K55BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A2K55BTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A2K55BTDTR-ND
2.55 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

2.55 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A2K55BTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A2K55BTDDKR-ND
Chip Resistor - Surface Mount 1712-RA73F2A2K55BTDDKR-ND
RA73F 2A 2K55 0.1% 5K RL

RA73F 2A 2K55 0.1% 5K RL

Buy Now Datasheet
Res, 2K55, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0830 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K55, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0830
Res, 2K55, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0830
RES, 2K55, 0.1%, 1W, THIN FILM, 0805; Resistance:2.55kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 2K55, 0.1%, 1W, THIN FILM, 0805; Resistance:2.55kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K55, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0829 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K55, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0829
Res, 2K55, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0829
RES, 2K55, 0.1%, 1W, THIN FILM, 0805; Resistance:2.55kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 2K55, 0.1%, 1W, THIN FILM, 0805; Resistance:2.55kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A2K55BTDCT-ND 26AK0830
Product Name Chip Resistor - Surface Mount Res, 2K55, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers