TE Connectivity Chip Resistor - Surface Mount RA73F2A2K32BTDF

Description
2.32 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
2.32 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A2K32BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A2K32BTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A2K32BTDFTR-ND
2.32 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

2.32 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 2K32, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0815 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0815
Res, 2K32, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0815
RES, 2K32, 0.1%, 1W, THIN FILM, 0805; Resistance:2.32kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 2K32, 0.1%, 1W, THIN FILM, 0805; Resistance:2.32kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K32, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0816 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0816
Res, 2K32, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0816
RES, 2K32, 0.1%, 1W, THIN FILM, 0805; Resistance:2.32kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 2K32, 0.1%, 1W, THIN FILM, 0805; Resistance:2.32kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A2K32BTDFTR-ND 26AK0815
Product Name Chip Resistor - Surface Mount Res, 2K32, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details