TE Connectivity Chip Resistor - Surface Mount RA73F2A249RBTDF

Description
249 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
249 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A249RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A249RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A249RBTDFTR-ND
249 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

249 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 249R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0936 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0936
Res, 249R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0936
RES, 249R, 0.1%, 1W, THIN FILM, 0805; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 249R, 0.1%, 1W, THIN FILM, 0805; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 249R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0935 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0935
Res, 249R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0935
RES, 249R, 0.1%, 1W, THIN FILM, 0805; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 249R, 0.1%, 1W, THIN FILM, 0805; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 249R, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity - 47AK7497 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
47AK7497
Res, 249R, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity 47AK7497
RES, 249R, 0.1%, 1W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 249R, 0.1%, 1W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Resistor - 175186327 - Radwell International
Willingboro, NJ, United States
Resistor
175186327
Resistor 175186327
THIN FILM RESISTORS - SMD RA73F 2A 249R 0.1% 1K RL. FREE 2 YEAR RADWELL WARRANTY

THIN FILM RESISTORS - SMD RA73F 2A 249R 0.1% 1K RL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-RA73F2A249RBTDFTR-ND 26AK0936 47AK7497 175186327
Product Name Chip Resistor - Surface Mount Res, 249R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity Res, 249R, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity Resistor
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details