200 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
200 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
RA73F 2A 200R 0.1% 5K RL
RES, 200R, 0.1%, 1W, THIN FILM, 0805; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes
RES, 200R, 0.1%, 1W, THIN FILM, 0805; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RA73F2A200RBTDTR-ND | 26AK0865 |
| Product Name | Chip Resistor - Surface Mount | Res, 200R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |