TE Connectivity Chip Resistor - Surface Mount RA73F2A18K7BTD

Description
18.7 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
18.7 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A18K7BTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A18K7BTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A18K7BTDCT-ND
18.7 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

18.7 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A18K7BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A18K7BTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A18K7BTDTR-ND
18.7 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

18.7 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A18K7BTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A18K7BTDDKR-ND
Chip Resistor - Surface Mount 1712-RA73F2A18K7BTDDKR-ND
RA73F 2A 18K7 0.1% 5K RL

RA73F 2A 18K7 0.1% 5K RL

Buy Now Datasheet
Res, 18K7, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0762 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K7, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0762
Res, 18K7, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0762
RES, 18K7, 0.1%, 1W, THIN FILM, 0805; Resistance:18.7kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 18K7, 0.1%, 1W, THIN FILM, 0805; Resistance:18.7kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K7, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K7, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0761
Res, 18K7, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0761
RES, 18K7, 0.1%, 1W, THIN FILM, 0805; Resistance:18.7kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 18K7, 0.1%, 1W, THIN FILM, 0805; Resistance:18.7kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A18K7BTDCT-ND 26AK0762
Product Name Chip Resistor - Surface Mount Res, 18K7, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879134-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567467 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD515GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details