TE Connectivity Chip Resistor - Surface Mount RA73F2A12K1BTD

Description
12.1 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
12.1 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A12K1BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A12K1BTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A12K1BTDTR-ND
12.1 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

12.1 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A12K1BTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A12K1BTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A12K1BTDCT-ND
12.1 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

12.1 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A12K1BTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A12K1BTDDKR-ND
Chip Resistor - Surface Mount 1712-RA73F2A12K1BTDDKR-ND
RA73F 2A 12K1 0.1% 5K RL

RA73F 2A 12K1 0.1% 5K RL

Buy Now Datasheet
Res, 12K1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0621 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0621
Res, 12K1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0621
RES, 12K1, 0.1%, 1W, THIN FILM, 0805; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 12K1, 0.1%, 1W, THIN FILM, 0805; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0622 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0622
Res, 12K1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0622
RES, 12K1, 0.1%, 1W, THIN FILM, 0805; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 12K1, 0.1%, 1W, THIN FILM, 0805; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A12K1BTDTR-ND 26AK0621
Product Name Chip Resistor - Surface Mount Res, 12K1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details