TE Connectivity Chip Resistor - Surface Mount RA73F2A10KBTDF

Description
10 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A10KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A10KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A10KBTDFTR-ND
10 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

10 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A10KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A10KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A10KBTDFCT-ND
RA73F 2A 10K 0.1% 1K RL

RA73F 2A 10K 0.1% 1K RL

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A10KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A10KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RA73F2A10KBTDFDKR-ND
RA73F 2A 10K 0.1% 1K RL

RA73F 2A 10K 0.1% 1K RL

Buy Now Datasheet
Chip Resistor - Surface Mount - RA73F2A10KBTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RA73F2A10KBTDF
Chip Resistor - Surface Mount RA73F2A10KBTDF
RA73F 2A 10K 0.1% 1K RL

RA73F 2A 10K 0.1% 1K RL

Supplier's Site Datasheet
Res, 10K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0558 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0558
Res, 10K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0558
RES, 10K, 0.1%, 1W, THIN FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 10K, 0.1%, 1W, THIN FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0560
Res, 10K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0560
RES, 10K, 0.1%, 1W, THIN FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 10K, 0.1%, 1W, THIN FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1712-RA73F2A10KBTDFTR-ND RA73F2A10KBTDF 26AK0558
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2054FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details