TE Connectivity Surface Mount Resistors RA73F2A100RBTDF

Description
RA73F Thin Film 0805 100R 0.1%
Request a Quote Datasheet
Description
RA73F Thin Film 0805 100R 0.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2389871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2389871
Surface Mount Resistors 2389871
RA73F Thin Film 0805 100R 0.1%

RA73F Thin Film 0805 100R 0.1%

Supplier's Site
Surface Mount Resistors - 2389873P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2389873P
Surface Mount Resistors 2389873P
RA73F Thin Film 0805 100R 0.1%

RA73F Thin Film 0805 100R 0.1%

Supplier's Site
Surface Mount Resistors - 2389873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2389873
Surface Mount Resistors 2389873
RA73F Thin Film 0805 100R 0.1%

RA73F Thin Film 0805 100R 0.1%

Supplier's Site
Chip Resistor - Surface Mount - 1712-RA73F2A100RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A100RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A100RBTDFTR-ND
100 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

100 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 100R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0575 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0575
Res, 100R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0575
RES, 100R, 0.1%, 1W, THIN FILM, 0805; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 100R, 0.1%, 1W, THIN FILM, 0805; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site
Res, 100R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0576
Res, 100R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0576
RES, 100R, 0.1%, 1W, THIN FILM, 0805; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 100R, 0.1%, 1W, THIN FILM, 0805; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity - 47AK7271 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
47AK7271
Res, 100R, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity 47AK7271
RES, 100R, 0.1%, 1W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 100R, 0.1%, 1W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Resistor - 175917647 - Radwell International
Willingboro, NJ, United States
Resistor
175917647
Resistor 175917647
THIN FILM RESISTORS - SMD RA73F 2A 100R 0.1% 1K RL. FREE 2 YEAR RADWELL WARRANTY

THIN FILM RESISTORS - SMD RA73F 2A 100R 0.1% 1K RL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2389871 1712-RA73F2A100RBTDFTR-ND 26AK0575 47AK7271 175917647
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 100R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity Res, 100R, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity Resistor
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2-2176094-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 210000 ohms
View Details
3 suppliers